RAF Electronic Hardware Onbase Locking 30148-N

Description
On Base - Locking
Datasheet
Description
On Base - Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Onbase Locking - 30148-N - RAF Electronic Hardware
Seymour, CT, United States
Onbase Locking
30148-N
Onbase Locking 30148-N
On Base - Locking

On Base - Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30148-N
Standoffs & Spacers 30148-N
Standoffs & Spacers Locking w/base C/B 3/4" L Nylon

Standoffs & Spacers Locking w/base C/B 3/4" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30148-N 30148-N
Product Name Onbase Locking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details