RAF Electronic Hardware Onbase Locking 30145-N

Description
On Base - Locking
Request a Quote Datasheet
Description
On Base - Locking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Onbase Locking - 30145-N - RAF Electronic Hardware
Seymour, CT, United States
Onbase Locking
30145-N
Onbase Locking 30145-N
On Base - Locking

On Base - Locking

Supplier's Site Datasheet
Board Supports - 1772-3918-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
1772-3918-ND
Board Supports 1772-3918-ND
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Pcb Spacer/support, Nylon, 9.5 X 17.8Mm; External Width Raf Electronic Hardware - 61X9241 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, Nylon, 9.5 X 17.8Mm; External Width Raf Electronic Hardware
61X9241
Pcb Spacer/support, Nylon, 9.5 X 17.8Mm; External Width Raf Electronic Hardware 61X9241
PCB SPACER/SUPPORT, NYLON, 9.5 X 17.8MM; External Width:17.8mm; Product Range:-; Height:9.5mm; PCB Support Material:Nylon (Polyamide); PCB Support Type:Lock-In Support With Adhesive Base RoHS Compliant: Yes

PCB SPACER/SUPPORT, NYLON, 9.5 X 17.8MM; External Width:17.8mm; Product Range:-; Height:9.5mm; PCB Support Material:Nylon (Polyamide); PCB Support Type:Lock-In Support With Adhesive Base RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30145-N
Standoffs & Spacers 30145-N
Standoffs & Spacers Locking w/base C/B 3/8" L Nylon

Standoffs & Spacers Locking w/base C/B 3/8" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30145-N 1772-3918-ND 61X9241 30145-N
Product Name Onbase Locking Board Supports Pcb Spacer/support, Nylon, 9.5 X 17.8Mm; External Width Raf Electronic Hardware Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-M3.5-25 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details