RAF Electronic Hardware Long Nose 30129-N

Description
Long Nose
Datasheet
Description
Long Nose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Nose - 30129-N - RAF Electronic Hardware
Seymour, CT, United States
Long Nose
30129-N
Long Nose 30129-N
Long Nose

Long Nose

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30129-N
Standoffs & Spacers 30129-N
Standoffs & Spacers Long Nose C/B Supp 3/8"L Nylon

Standoffs & Spacers Long Nose C/B Supp 3/8"L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30129-N 30129-N
Product Name Long Nose Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details