RAF Electronic Hardware Locking 30109-N

Description
Locking
Datasheet
Description
Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking - 30109-N - RAF Electronic Hardware
Seymour, CT, United States
Locking
30109-N
Locking 30109-N
Locking

Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30109-N
Standoffs & Spacers 30109-N
Standoffs & Spacers Locking C/B Support 1" L Nylon

Standoffs & Spacers Locking C/B Support 1" L Nylon

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30109-N 30109-N
Product Name Locking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details