RAF Electronic Hardware Locking 30102-NR

Description
Locking
Datasheet
Description
Locking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking - 30102-NR - RAF Electronic Hardware
Seymour, CT, United States
Locking
30102-NR
Locking 30102-NR
Locking

Locking

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
30102-NR
Standoffs & Spacers 30102-NR
Standoffs & Spacers Locking C/B Support 5/16" L Nylon F/R

Standoffs & Spacers Locking C/B Support 5/16" L Nylon F/R

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 30102-NR 30102-NR
Product Name Locking Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details