The Century Spring Corp. compression spring with part number 2917 has a free length of 3.69 inches (93.6 mm) and an outer diameter of 0.711 inches (18.1 mm). It is made from spring steel and features a closed end design. The spring has a rate of 51 lbs/in (8.9 N/mm) and a suggested maximum deflection of 1.1 inches (29 mm). The maximum load capacity is 258 lbs (116 kg) and the solid length is 12.5 inches (318 mm). This spring is suitable for applications requiring resistance to compressive forces and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 2917 |
| Product Name | Compression Springs |
| End Configuration | Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |
| Outer Diameter | 0.9530 inch (24.21 mm) |