The Century Spring Corp. compression spring with part number 2826 features a free length of 4.50 inches (114.3 mm) and an outer diameter of 0.675 inches (17.1 mm). It is made from music wire and has a wire diameter of 0.100 inches (2.5 mm). The spring is designed to provide a rate of 17 lbs/in (3.0 N/mm) and can withstand a suggested maximum load of 64 lbs (28.9 kg). The maximum deflection is rated at 2.5 inches (63.5 mm), and the solid length of the spring is 2.5 inches (63.5 mm). This spring is suitable for applications requiring reliable compression resistance and energy storage.
Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped
Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at 800-237-5225 for a quote.
| Century Spring Corp. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | 2826 |
| Product Name | Compression Springs |
| Material | Alloy Steel (Music Wire) |
| End Configuration | Ground ends; Closed (squared) ends |
| Coil Shape | Straight |
| Spring Pitch | Constant Pitch |
| Base Unit System | English Design; Metric Design |