The Female Standoff part number 2519-256-S from RAF Electronic Hardware is constructed from steel and features a square shape with a diameter of 3/16". It has a thread size of 2-56 and a length of 2-1/2". This product is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and threading.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 2519-256-S |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |