RAF Electronic Hardware Female Standoffs Inch 2429-3716-N

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2429-3716-N from RAF Electronic Hardware is constructed from Nylon and features a hexagon shape with an outer diameter of 5/8 inch. It has a thread size of 3/8-16 and a length of 9-1/4 inches. This product is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring non-metallic standoffs that provide insulation and resistance to corrosion.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2429-3716-N from RAF Electronic Hardware is constructed from Nylon and features a hexagon shape with an outer diameter of 5/8 inch. It has a thread size of 3/8-16 and a length of 9-1/4 inches. This product is compliant with RoHS regulations and does not have any plating finish. It is suitable for applications requiring non-metallic standoffs that provide insulation and resistance to corrosion.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2429-3716-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2429-3716-N
Female Standoffs Inch 2429-3716-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2429-3716-N
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details