RAF Electronic Hardware Female Standoffs Inch 2396-1032-B

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2396-1032-B is constructed from brass and features a hexagon shape with a diameter of 5/8 inch. It has a thread size of 10-32 and a length of 2 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust design makes it suitable for various applications where secure spacing and mounting are required.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2396-1032-B is constructed from brass and features a hexagon shape with a diameter of 5/8 inch. It has a thread size of 10-32 and a length of 2 inches. This product is compliant with RoHS standards and does not have any plating finish. Its robust design makes it suitable for various applications where secure spacing and mounting are required.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2396-1032-B - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2396-1032-B
Female Standoffs Inch 2396-1032-B
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2396-1032-B
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details