RAF Electronic Hardware Female Standoffs Inch 2353-1032-AL

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2353-1032-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2353-1032-AL
Female Standoffs Inch 2353-1032-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Alu, 177.8Mm; Standoff Material Raf Electronic Hardware - 88W4044 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 177.8Mm; Standoff Material Raf Electronic Hardware
88W4044
Standoff, Hex Female, Alu, 177.8Mm; Standoff Material Raf Electronic Hardware 88W4044
STANDOFF, HEX FEMALE, ALU, 177.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:177.8mm; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 177.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:177.8mm; External Width:12.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2353-1032-AL 88W4044
Product Name Female Standoffs Inch Standoff, Hex Female, Alu, 177.8Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details