The Female Standoff 2286-832-B from RAF Electronic Hardware is constructed from brass and features a hexagon shape with a diameter of 3/8 inch. It has an 8-32 thread and a length of 7 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable spacing and support in electronic assemblies.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 2286-832-B |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |