RAF Electronic Hardware Female Standoffs Inch 2284-832-AL

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2284-832-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2284-832-AL
Female Standoffs Inch 2284-832-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Alu, 165.1Mm; Standoff Material Raf Electronic Hardware - 05X8954 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 165.1Mm; Standoff Material Raf Electronic Hardware
05X8954
Standoff, Hex Female, Alu, 165.1Mm; Standoff Material Raf Electronic Hardware 05X8954
STANDOFF, HEX FEMALE, ALU, 165.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:165.1mm; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 165.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:165.1mm; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2284-832-AL 05X8954
Product Name Female Standoffs Inch Standoff, Hex Female, Alu, 165.1Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details