RAF Electronic Hardware Female Standoffs Inch 2242-1032-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2242-1032-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2242-1032-N
Female Standoffs Inch 2242-1032-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2017-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2017-ND
Board Spacers, Standoffs 1772-2017-ND
"Hex Standoff Threaded #10-32 Nylon 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #10-32 Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Standoff, Hex Female-Female, 19.05Mm; Standoff Material Raf Electronic Hardware - 01AH2836 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 19.05Mm; Standoff Material Raf Electronic Hardware
01AH2836
Standoff, Hex Female-Female, 19.05Mm; Standoff Material Raf Electronic Hardware 01AH2836
STANDOFF, HEX FEMALE-FEMALE, 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:#10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:9.53mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:#10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:9.53mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2242-1032-N
Standoffs & Spacers 2242-1032-N
Standoffs & Spacers 3/8 Hex X 3/4 Length Hex Female Standoff

Standoffs & Spacers 3/8 Hex X 3/4 Length Hex Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2242-1032-N 1772-2017-ND 01AH2836 2242-1032-N
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Female-Female, 19.05Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Standoffs - 1058038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Steel Standoffs - BSO-024-28ZI - bisco industries
Specs
Type & Shape Standoff
View Details