RAF Electronic Hardware Female Standoffs Inch 2231-632-N

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2231-632-N from RAF Electronic Hardware is constructed from Nylon and features a hexagon shape with an outer diameter of 5/16 inches. It has a thread size of 6-32 and a length of 10 inches. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring lightweight and non-conductive standoff solutions.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2231-632-N from RAF Electronic Hardware is constructed from Nylon and features a hexagon shape with an outer diameter of 5/16 inches. It has a thread size of 6-32 and a length of 10 inches. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring lightweight and non-conductive standoff solutions.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2231-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2231-632-N
Female Standoffs Inch 2231-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2231-632-N
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details