RAF Electronic Hardware Female Standoffs Inch 2230-632-AL

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2230-632-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape with a diameter of 5/16 inches. It has a thread size of 6-32 and a length of 9-3/4 inches. This product is RoHS compliant and does not have any plating finish. Its specifications make it suitable for applications requiring secure spacing and mounting in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Female Standoff part number 2230-632-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape with a diameter of 5/16 inches. It has a thread size of 6-32 and a length of 9-3/4 inches. This product is RoHS compliant and does not have any plating finish. Its specifications make it suitable for applications requiring secure spacing and mounting in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2230-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2230-632-AL
Female Standoffs Inch 2230-632-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 2230-632-AL
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details