RAF Electronic Hardware Female Standoffs Inch 2199-1032-S

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2199-1032-S - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2199-1032-S
Female Standoffs Inch 2199-1032-S
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Steel, 63.5Mm; Standoff Material Raf Electronic Hardware - 97W8034 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Steel, 63.5Mm; Standoff Material Raf Electronic Hardware
97W8034
Standoff, Hex Female, Steel, 63.5Mm; Standoff Material Raf Electronic Hardware 97W8034
STANDOFF, HEX FEMALE, STEEL, 63.5MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:63.5mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, STEEL, 63.5MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:63.5mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2199-1032-S 97W8034
Product Name Female Standoffs Inch Standoff, Hex Female, Steel, 63.5Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details
F-F Nylon Stand, 4-40, 7/8 L - 1902F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details