RAF Electronic Hardware Female Standoffs Inch 2193-1032-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2193-1032-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2193-1032-SS
Female Standoffs Inch 2193-1032-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2193-1032-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2193-1032-SS-ND
Board Spacers, Standoffs 1772-2193-1032-SS-ND
"Hex Standoff Threaded #10-32 Stainless Steel 1.875"" (47.63mm)"

"Hex Standoff Threaded #10-32 Stainless Steel 1.875"" (47.63mm)"

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2193-1032-SS 1772-2193-1032-SS-ND
Product Name Female Standoffs Inch Board Spacers, Standoffs
Type & Shape Standoff Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6250 inch (15.87 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details