RAF Electronic Hardware Female Standoffs Inch 2183-632-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2183-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2183-632-SS
Female Standoffs Inch 2183-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2183-632-SS
Standoffs & Spacers 2183-632-SS
Standoffs & Spacers 5/16 HEX FM 1-1/4 6-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 1-1/4 6-32 STAINLESS STEEL

Buy Now
Standoff, Hex Female, Ss, 31.75Mm; Standoff Material Raf Electronic Hardware - 44Y4274 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 31.75Mm; Standoff Material Raf Electronic Hardware
44Y4274
Standoff, Hex Female, Ss, 31.75Mm; Standoff Material Raf Electronic Hardware 44Y4274
STANDOFF, HEX FEMALE, SS, 31.75MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:31.75mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 31.75MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:31.75mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2183-632-SS 2183-632-SS 44Y4274
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Ss, 31.75Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-440-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details