The Standoff, Hex Female, Alu, 31.75mm is a component designed for applications requiring a secure connection between two parts. Made from aluminum, this standoff features a hex female-female configuration, allowing for easy installation and removal. It has an overall length of 31.75mm and an external width of 7.94mm, making it suitable for various assembly needs. The product is RoHS compliant, ensuring it meets environmental standards. The thread size is 6-32, which is compatible with standard fasteners. This standoff is ideal for engineers looking for a reliable and lightweight solution in their projects.
STANDOFF, HEX FEMALE, ALU, 31.75MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:31.75mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Standoffs & Spacers 5/16 HEX FM 1-1/4 6-32 AL CLR IRIDITE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 44Y4272 | 2183-632-AL-7 |
| Product Name | Standoff, Hex Female, Alu, 31.75Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff; Female / Female Standoff; Hex | Standoff |