RAF Electronic Hardware Female Standoffs Inch 2178T-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2178T-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2178T-832-N
Female Standoffs Inch 2178T-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2178T-832-N
Standoffs & Spacers 2178T-832-N
Standoffs & Spacers 5/16 HEX FM 31/32 8-32 NYLON

Standoffs & Spacers 5/16 HEX FM 31/32 8-32 NYLON

Buy Now
Standoff, Hex Female, Nylon, 24.61Mm; Standoff Material Raf Electronic Hardware - 44Y4232 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Nylon, 24.61Mm; Standoff Material Raf Electronic Hardware
44Y4232
Standoff, Hex Female, Nylon, 24.61Mm; Standoff Material Raf Electronic Hardware 44Y4232
STANDOFF, HEX FEMALE, NYLON, 24.61MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:24.61mm; External Width:7.94mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE, NYLON, 24.61MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:24.61mm; External Width:7.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2178T-832-N 2178T-832-N 44Y4232
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Nylon, 24.61Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2023285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers