RAF Electronic Hardware Standoff, Hex Female, Steel, 20.64Mm; Standoff Material Raf Electronic Hardware 2176-1032-S-12

Description
STANDOFF, HEX FEMALE, STEEL, 20.64MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:20.64mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, STEEL, 20.64MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:20.64mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Steel, 20.64Mm; Standoff Material Raf Electronic Hardware - 73T8057 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Steel, 20.64Mm; Standoff Material Raf Electronic Hardware
73T8057
Standoff, Hex Female, Steel, 20.64Mm; Standoff Material Raf Electronic Hardware 73T8057
STANDOFF, HEX FEMALE, STEEL, 20.64MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:20.64mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, STEEL, 20.64MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:20.64mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 73T8057
Product Name Standoff, Hex Female, Steel, 20.64Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details