RAF Electronic Hardware Female Standoffs Inch 2175-632-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2175-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2175-632-SS
Female Standoffs Inch 2175-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 19.05Mm; Standoff Material Raf Electronic Hardware - 44Y4167 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 19.05Mm; Standoff Material Raf Electronic Hardware
44Y4167
Standoff, Hex Female, Ss, 19.05Mm; Standoff Material Raf Electronic Hardware 44Y4167
STANDOFF, HEX FEMALE, SS, 19.05MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 19.05MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:19.05mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2175-632-SS
Standoffs & Spacers 2175-632-SS
Standoffs & Spacers 5/16 HEX FM 3/4 6-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 3/4 6-32 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2175-632-SS 44Y4167 2175-632-SS
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 19.05Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1548B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details