RAF Electronic Hardware Female Standoffs Inch 2174T-832-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2174T-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2174T-832-SS
Female Standoffs Inch 2174T-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2174T-832-SS
Standoffs & Spacers 2174T-832-SS
Standoffs & Spacers 5/16 HEX FM 23/32 8-32 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 23/32 8-32 STAINLESS STEEL

Buy Now
Standoff, Hex Female, Ss, 18.26Mm; Standoff Material Raf Electronic Hardware - 44Y4161 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 18.26Mm; Standoff Material Raf Electronic Hardware
44Y4161
Standoff, Hex Female, Ss, 18.26Mm; Standoff Material Raf Electronic Hardware 44Y4161
STANDOFF, HEX FEMALE, SS, 18.26MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:18.26mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 18.26MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:18.26mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2174T-832-SS 2174T-832-SS 44Y4161
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Hex Female, Ss, 18.26Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Stainless Steel Standoffs - BSO4-632-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details