RAF Electronic Hardware Standoffs & Spacers 2174T-832-AL-7

Description
Standoffs & Spacers 5/16 HEX FM 23/32 8-32 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 5/16 HEX FM 23/32 8-32 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
2174T-832-AL-7
Standoffs & Spacers 2174T-832-AL-7
Standoffs & Spacers 5/16 HEX FM 23/32 8-32 AL CLR IRIDITE

Standoffs & Spacers 5/16 HEX FM 23/32 8-32 AL CLR IRIDITE

Buy Now
Standoff, Hex Female, Alu, 18.26Mm; Standoff Material Raf Electronic Hardware - 44Y4159 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Alu, 18.26Mm; Standoff Material Raf Electronic Hardware
44Y4159
Standoff, Hex Female, Alu, 18.26Mm; Standoff Material Raf Electronic Hardware 44Y4159
STANDOFF, HEX FEMALE, ALU, 18.26MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:18.26mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, ALU, 18.26MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:18.26mm; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2174T-832-AL-7 44Y4159
Product Name Standoffs & Spacers Standoff, Hex Female, Alu, 18.26Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 220800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers