RAF Electronic Hardware Female Standoffs Inch 2174-440-SS

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2174-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2174-440-SS
Female Standoffs Inch 2174-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Standoff, Hex Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware - 44Y4146 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware
44Y4146
Standoff, Hex Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware 44Y4146
STANDOFF, HEX FEMALE, SS, 17.46MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:17.46mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 17.46MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:17.46mm; External Width:7.94mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2174-440-SS
Standoffs & Spacers 2174-440-SS
Standoffs & Spacers 5/16 HEX FM 11/16 4-40 STAINLESS STEEL

Standoffs & Spacers 5/16 HEX FM 11/16 4-40 STAINLESS STEEL

Buy Now

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2174-440-SS 44Y4146 2174-440-SS
Product Name Female Standoffs Inch Standoff, Hex Female, Ss, 17.46Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Standoffs - 1026378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details