RAF Electronic Hardware Female Standoffs Inch 2130-632-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2130-632-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2130-632-AL
Female Standoffs Inch 2130-632-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1094-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1094-ND
Board Spacers, Standoffs 1772-1094-ND
"Hex Standoff Threaded #6-32 Aluminum 2.250"" (57.15mm) 2 1/4"""

"Hex Standoff Threaded #6-32 Aluminum 2.250"" (57.15mm) 2 1/4"""

Buy Now Datasheet
Standoff, Hex Female-Female, 57.15Mm; Standoff Material Raf Electronic Hardware - 01AH2830 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 57.15Mm; Standoff Material Raf Electronic Hardware
01AH2830
Standoff, Hex Female-Female, 57.15Mm; Standoff Material Raf Electronic Hardware 01AH2830
STANDOFF, HEX FEMALE-FEMALE, 57.15MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:57.15mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 57.15MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:57.15mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2130-632-AL
Standoffs & Spacers 2130-632-AL
Standoffs & Spacers 1/4 Hex X 2-1/4 Length Hex Female Standoff

Standoffs & Spacers 1/4 Hex X 2-1/4 Length Hex Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2130-632-AL 1772-1094-ND 01AH2830 2130-632-AL
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Female-Female, 57.15Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
1/4 Hex Female Standoff - 1923F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details