RAF Electronic Hardware Female Standoffs Inch 2128-832-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2128-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2128-832-SS
Female Standoffs Inch 2128-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1738-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1738-ND
Board Spacers, Standoffs 1772-1738-ND
"Hex Standoff Threaded #8-32 Stainless Steel 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #8-32 Stainless Steel 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2128-832-SS
Standoffs & Spacers 2128-832-SS
Standoffs & Spacers 1/4 Hex X 2.00 Length Hex Female Standoff

Standoffs & Spacers 1/4 Hex X 2.00 Length Hex Female Standoff

Buy Now Datasheet
Standoff, Hex Female-Female, 50.8Mm; Standoff Material Raf Electronic Hardware - 01AH2829 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 50.8Mm; Standoff Material Raf Electronic Hardware
01AH2829
Standoff, Hex Female-Female, 50.8Mm; Standoff Material Raf Electronic Hardware 01AH2829
STANDOFF, HEX FEMALE-FEMALE, 50.8MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 50.8MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:50.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2128-832-SS 1772-1738-ND 2128-832-SS 01AH2829
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 50.8Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details