STANDOFF, HEX FEMALE, ALUMINUM, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:50.8mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 53W3245 |
| Product Name | Standoff, Hex Female, Aluminum, 50.8Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff; Female / Female Standoff; Hex |