RAF Electronic Hardware Female Standoffs Inch 2116-632-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2116-632-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2116-632-N
Female Standoffs Inch 2116-632-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1580-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1580-ND
Board Spacers, Standoffs 1772-1580-ND
"Hex Standoff Threaded #6-32 Nylon 1.250"" (31.75mm) 1 1/4"""

"Hex Standoff Threaded #6-32 Nylon 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Standoff, Hex Female-Female, 31.75Mm; Standoff Material Raf Electronic Hardware - 01AH2820 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 31.75Mm; Standoff Material Raf Electronic Hardware
01AH2820
Standoff, Hex Female-Female, 31.75Mm; Standoff Material Raf Electronic Hardware 01AH2820
STANDOFF, HEX FEMALE-FEMALE, 31.75MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:31.75mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 31.75MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:31.75mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2116-632-N
Standoffs & Spacers 2116-632-N
Standoffs & Spacers 1/4 Hex Fem Stdoff 1-1/4" NYL 6-32

Standoffs & Spacers 1/4 Hex Fem Stdoff 1-1/4" NYL 6-32

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2116-632-N 1772-1580-ND 01AH2820 2116-632-N
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Female-Female, 31.75Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 1026334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details