RAF Electronic Hardware Board Spacers, Standoffs 2112-832-S-12

Description
"Hex Standoff Threaded #8-32 Steel 1.000"" (25.40mm) 1"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #8-32 Steel 1.000"" (25.40mm) 1"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1485-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1485-ND
Board Spacers, Standoffs 1772-1485-ND
"Hex Standoff Threaded #8-32 Steel 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #8-32 Steel 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2112-832-S-12
Standoffs & Spacers 2112-832-S-12
Standoffs & Spacers 1/4 Hex X 1.00 Length Hex Female Standoff

Standoffs & Spacers 1/4 Hex X 1.00 Length Hex Female Standoff

Buy Now Datasheet
Standoff, Hex Female-Female, 25.4Mm; Standoff Material Raf Electronic Hardware - 01AH2810 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 25.4Mm; Standoff Material Raf Electronic Hardware
01AH2810
Standoff, Hex Female-Female, 25.4Mm; Standoff Material Raf Electronic Hardware 01AH2810
STANDOFF, HEX FEMALE-FEMALE, 25.4MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:25.4mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 25.4MM; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:25.4mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1485-ND 2112-832-S-12 01AH2810
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 25.4Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 220800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-M3-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details