RAF Electronic Hardware Female Standoffs Inch 2109-832-AL

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2109-832-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2109-832-AL
Female Standoffs Inch 2109-832-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2109-832-AL
Standoffs & Spacers 2109-832-AL
Standoffs & Spacers AL 8-32 13/16in HEX FEM Standoff

Standoffs & Spacers AL 8-32 13/16in HEX FEM Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2109-832-AL 2109-832-AL
Product Name Female Standoffs Inch Standoffs & Spacers
Type & Shape Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
1.250
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1.25 inch (31.75 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details