RAF Electronic Hardware Board Spacers, Standoffs 2107-632-AL-7

Description
"Hex Standoff Threaded #6-32 Aluminum 0.688"" (17.48mm) 11/16"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #6-32 Aluminum 0.688"" (17.48mm) 11/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1629-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1629-ND
Board Spacers, Standoffs 1772-1629-ND
"Hex Standoff Threaded #6-32 Aluminum 0.688"" (17.48mm) 11/16"""

"Hex Standoff Threaded #6-32 Aluminum 0.688"" (17.48mm) 11/16"""

Buy Now Datasheet
Spacer/standoff, Al, 6.35Mm X 17.475Mm; Standoff Material Raf Electronic Hardware - 27T8780 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Al, 6.35Mm X 17.475Mm; Standoff Material Raf Electronic Hardware
27T8780
Spacer/standoff, Al, 6.35Mm X 17.475Mm; Standoff Material Raf Electronic Hardware 27T8780
SPACER/STANDOFF, AL, 6.35MM X 17.475MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:17.475mm; Overall Length:17.475mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, AL, 6.35MM X 17.475MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:17.475mm; Overall Length:17.475mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2107-632-AL-7
Standoffs & Spacers 2107-632-AL-7
Standoffs & Spacers 11/16 LGNTH 6-32 STD FML HEX STANDOFF

Standoffs & Spacers 11/16 LGNTH 6-32 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1629-ND 27T8780 2107-632-AL-7
Product Name Board Spacers, Standoffs Spacer/standoff, Al, 6.35Mm X 17.475Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
1/4 Hex Female Standoff - 2220 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
30mm Long, 6mm Dia. Steel Spring Post - S7270YM6030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1.18 inch (30 mm)
View Details