RAF Electronic Hardware Female Standoffs Inch 2106-440-AL

Description
Female Standoffs
Request a Quote
Description
Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 2106-440-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 5/8 inch. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring lightweight and durable standoffs.

Datasheet Summary
Powered by GS/AI

The Female Standoff 2106-440-AL from RAF Electronic Hardware is constructed from aluminum and features a hexagon shape with a diameter of 1/4 inch. It has a thread size of 4-40 and a length of 5/8 inch. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring lightweight and durable standoffs.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2106-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2106-440-AL
Female Standoffs Inch 2106-440-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1062-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1062-ND
Board Spacers, Standoffs 1772-1062-ND
"Hex Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #4-40 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Standoff, Hex Female-Female, 15.88Mm; Standoff Material Raf Electronic Hardware - 01AH2795 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 15.88Mm; Standoff Material Raf Electronic Hardware
01AH2795
Standoff, Hex Female-Female, 15.88Mm; Standoff Material Raf Electronic Hardware 01AH2795
STANDOFF, HEX FEMALE-FEMALE, 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:15.88mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:15.88mm; External Width:6.35mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2106-440-AL
Standoffs & Spacers 2106-440-AL
Standoffs & Spacers 1/4 Hex X 5/8 Length Hex Female Standoff

Standoffs & Spacers 1/4 Hex X 5/8 Length Hex Female Standoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2106-440-AL 1772-1062-ND 01AH2795 2106-440-AL
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Hex Female-Female, 15.88Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details