RAF Electronic Hardware Board Spacers, Standoffs 2103-440-AL-7

Description
"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1903-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1903-ND
Board Spacers, Standoffs 1772-1903-ND
"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""

"Hex Standoff Threaded #4-40 Aluminum 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Spacer/standoff, Al, 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware - 27T8753 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Al, 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware
27T8753
Spacer/standoff, Al, 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware 27T8753
SPACER/STANDOFF, AL, 6.35MM X 11.125MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:11.125mm; Overall Length:11.125mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, AL, 6.35MM X 11.125MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:11.125mm; Overall Length:11.125mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2103-440-AL-7
Standoffs & Spacers 2103-440-AL-7
Standoffs & Spacers 7/16 LGNTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 7/16 LGNTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1903-ND 27T8753 2103-440-AL-7
Product Name Board Spacers, Standoffs Spacer/standoff, Al, 6.35Mm X 11.125Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Steel Standoffs - BSO-632-48ZI - bisco industries
Specs
Type & Shape Standoff
View Details