RAF Electronic Hardware Female Standoffs Inch 2069-440-SS

Description
Female Standoffs
Request a Quote
Description
Female Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female-Female, 31.75mm, part number 01AH2773, is constructed from stainless steel and features a thread size of 4-40 UNC. It is designed for applications requiring a secure connection between two components, providing a robust and reliable solution. The overall length of the standoff is 31.75mm, with an external width of 4.76mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its hexagonal shape allows for easy installation and removal using standard tools. This standoff is suitable for various engineering projects where durability and precision are essential.

Datasheet Summary
Powered by GS/AI

The Standoff, Hex Female-Female, 31.75mm, part number 01AH2773, is constructed from stainless steel and features a thread size of 4-40 UNC. It is designed for applications requiring a secure connection between two components, providing a robust and reliable solution. The overall length of the standoff is 31.75mm, with an external width of 4.76mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. Its hexagonal shape allows for easy installation and removal using standard tools. This standoff is suitable for various engineering projects where durability and precision are essential.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2069-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2069-440-SS
Female Standoffs Inch 2069-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1827-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1827-ND
Board Spacers, Standoffs 1772-1827-ND
"Hex Standoff Threaded #4-40 Stainless Steel 1.250"" (31.75mm) 1 1/4"""

"Hex Standoff Threaded #4-40 Stainless Steel 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2069-440-SS
Standoffs & Spacers 2069-440-SS
Standoffs & Spacers 3/16 Hex X 1-1/4 Length Hex Female Standoff

Standoffs & Spacers 3/16 Hex X 1-1/4 Length Hex Female Standoff

Buy Now Datasheet
Standoff, Hex Female-Female, 31.75Mm; Standoff Material Raf Electronic Hardware - 01AH2773 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 31.75Mm; Standoff Material Raf Electronic Hardware
01AH2773
Standoff, Hex Female-Female, 31.75Mm; Standoff Material Raf Electronic Hardware 01AH2773
STANDOFF, HEX FEMALE-FEMALE, 31.75MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:31.75mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 31.75MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:31.75mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2069-440-SS 1772-1827-ND 2069-440-SS 01AH2773
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 31.75Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details