RAF Electronic Hardware Female Standoffs Inch 2061-256-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2061-256-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2061-256-N
Female Standoffs Inch 2061-256-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1946-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1946-ND
Board Spacers, Standoffs 1772-1946-ND
"Hex Standoff Threaded #2-56 Nylon 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #2-56 Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer/standoff, Nylon 4.776Mm X 19.05Mm; Standoff Material Raf Electronic Hardware - 27T8718 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon 4.776Mm X 19.05Mm; Standoff Material Raf Electronic Hardware
27T8718
Spacer/standoff, Nylon 4.776Mm X 19.05Mm; Standoff Material Raf Electronic Hardware 27T8718
SPACER/STANDOFF, NYLON 4.776MM X 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON 4.776MM X 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2061-256-N
Standoffs & Spacers 2061-256-N
Standoffs & Spacers 3/4 LNGTH 2-56 STD FML HEX STANDOFF

Standoffs & Spacers 3/4 LNGTH 2-56 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2061-256-N 1772-1946-ND 27T8718 2061-256-N
Product Name Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Nylon 4.776Mm X 19.05Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-832-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details