RAF Electronic Hardware Female Standoffs Inch 2057-440-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2057-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2057-440-SS
Female Standoffs Inch 2057-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2009-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2009-ND
Board Spacers, Standoffs 1772-2009-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer/standoff, Ss, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware - 27T8698 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware
27T8698
Spacer/standoff, Ss, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware 27T8698
SPACER/STANDOFF, SS, 4.776MM X 12.7MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 4.776MM X 12.7MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2057-440-SS
Standoffs & Spacers 2057-440-SS
Standoffs & Spacers 1/2 LNGTH 4-40 STD FML HEX STANDOFF

Standoffs & Spacers 1/2 LNGTH 4-40 STD FML HEX STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2057-440-SS 1772-2009-ND 27T8698 2057-440-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Spacer/standoff, Ss, 4.776Mm X 12.7Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details