RAF Electronic Hardware Board Spacers, Standoffs 2055-440-SS-20

Description
"Hex Standoff Threaded #4-40 Stainless Steel 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Stainless Steel 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 1772-1708-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1708-ND
Board Spacers, Standoffs 1772-1708-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2055-440-SS-20
Standoffs & Spacers 2055-440-SS-20
Standoffs & Spacers 3/16 Hex X 3/8 Length Hex Female Standoff

Standoffs & Spacers 3/16 Hex X 3/8 Length Hex Female Standoff

Buy Now Datasheet
Standoff, Hex Female-Female, 9.53Mm; Standoff Material Raf Electronic Hardware - 01AH2749 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female-Female, 9.53Mm; Standoff Material Raf Electronic Hardware
01AH2749
Standoff, Hex Female-Female, 9.53Mm; Standoff Material Raf Electronic Hardware 01AH2749
STANDOFF, HEX FEMALE-FEMALE, 9.53MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX FEMALE-FEMALE, 9.53MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Female-Female; Body Length:-; Overall Length:9.53mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1772-1708-ND 2055-440-SS-20 01AH2749
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex Female-Female, 9.53Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details