RAF Electronic Hardware Female Standoffs Inch 2024-256-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 2024-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
2024-256-SS
Female Standoffs Inch 2024-256-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2413-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2413-ND
Board Spacers, Standoffs 1772-2413-ND
"Hex Standoff Threaded #2-56 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #2-56 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2024-256-SS
Standoffs & Spacers 2024-256-SS
Standoffs & Spacers SS 2-56 3/8in 1/8in HEX FEM Standoff

Standoffs & Spacers SS 2-56 3/8in 1/8in HEX FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2024-256-SS 1772-2413-ND 2024-256-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details
1/4 Round Spacer - 1482 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details