RAF Electronic Hardware Female Standoffs Inch 1884-1032-B

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 1884-1032-B is constructed from brass and features a round shape with a diameter of 1/2 inch. It has a thread size of 10-32 and a length of 7/16 inch. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring reliable spacing and mounting solutions in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Female Standoff 1884-1032-B is constructed from brass and features a round shape with a diameter of 1/2 inch. It has a thread size of 10-32 and a length of 7/16 inch. This product is compliant with RoHS standards and does not have any plating finish. Its specifications make it suitable for applications requiring reliable spacing and mounting solutions in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1884-1032-B - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1884-1032-B
Female Standoffs Inch 1884-1032-B
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1884-1032-B
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Secure Spacer for 10mm  Door Thickness, Black - MG-92-100-50 - Southco
Specs
Type & Shape Spacer
Material StainlessSteel
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1058224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details