RAF Electronic Hardware Female Standoffs Inch 1812A-832-PH

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1812A-832-PH - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1812A-832-PH
Female Standoffs Inch 1812A-832-PH
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1812A-832-PH
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Stainless Steel Standoffs - BSO4-032-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details