RAF Electronic Hardware Female Standoffs Inch 1809-1032-PH

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Female Standoff 1809-1032-PH from RAF Electronic Hardware is constructed from phenol and features a round shape with a diameter of 5/16 inches. It has a thread size of 10-32 and a length of 9-1/2 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensional requirements.

Datasheet Summary
Powered by GS/AI

The Female Standoff 1809-1032-PH from RAF Electronic Hardware is constructed from phenol and features a round shape with a diameter of 5/16 inches. It has a thread size of 10-32 and a length of 9-1/2 inches. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensional requirements.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1809-1032-PH - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1809-1032-PH
Female Standoffs Inch 1809-1032-PH
Female Standoffs

Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1809-1032-PH
Product Name Female Standoffs Inch
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details