The Female Standoff part number 1729-632-S from RAF Electronic Hardware is constructed from steel and features a round shape with a diameter of 1/4 inch. It has a thread size of 6-32 and a length of 6-1/4 inches. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring durable standoffs with specific dimensions and thread specifications.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1729-632-S |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |