RAF Electronic Hardware Female Standoffs Inch 1700-832-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1700-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1700-832-SS
Female Standoffs Inch 1700-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1700-832-SS-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1700-832-SS-ND
Board Spacers, Standoffs 1772-1700-832-SS-ND
"Round Standoff Threaded #8-32 Stainless Steel 1.500"" (38.10mm)"

"Round Standoff Threaded #8-32 Stainless Steel 1.500"" (38.10mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1700-832-SS
Standoffs & Spacers 1700-832-SS
Standoffs & Spacers 1/4 RD FM S/O 1-1/2 8-32 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 1-1/2 8-32 STAINLESS STEEL

Buy Now
Standoff, Round Female, Ss, 38.1Mm; Standoff Material Raf Electronic Hardware - 44Y3978 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 38.1Mm; Standoff Material Raf Electronic Hardware
44Y3978
Standoff, Round Female, Ss, 38.1Mm; Standoff Material Raf Electronic Hardware 44Y3978
STANDOFF, ROUND FEMALE, SS, 38.1MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 38.1MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1700-832-SS 1772-1700-832-SS-ND 1700-832-SS 44Y3978
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female, Ss, 38.1Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-E83220A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details