RAF Electronic Hardware Standoffs & Spacers 1695-832-AL-7

Description
Standoffs & Spacers 1/4 RD FM S/O 1-3/16 8-32 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 1/4 RD FM S/O 1-3/16 8-32 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1695-832-AL-7
Standoffs & Spacers 1695-832-AL-7
Standoffs & Spacers 1/4 RD FM S/O 1-3/16 8-32 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 1-3/16 8-32 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 30.16Mm; Standoff Material Raf Electronic Hardware - 44Y3931 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 30.16Mm; Standoff Material Raf Electronic Hardware
44Y3931
Standoff, Round Female, Alu, 30.16Mm; Standoff Material Raf Electronic Hardware 44Y3931
STANDOFF, ROUND FEMALE, ALU, 30.16MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:30.16mm; External Width:6.35mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 30.16MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:30.16mm; External Width:6.35mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1695-832-AL-7 44Y3931
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 30.16Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details