RAF Electronic Hardware Standoff, Round Female, Alu, 28.58Mm; Standoff Material Raf Electronic Hardware 1694-632-AL-7

Description
STANDOFF, ROUND FEMALE, ALU, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:28.58mm; External Width:6.35mm; Product Range:
Datasheet
Description
STANDOFF, ROUND FEMALE, ALU, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:28.58mm; External Width:6.35mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female, Alu, 28.58Mm; Standoff Material Raf Electronic Hardware - 44Y3919 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 28.58Mm; Standoff Material Raf Electronic Hardware
44Y3919
Standoff, Round Female, Alu, 28.58Mm; Standoff Material Raf Electronic Hardware 44Y3919
STANDOFF, ROUND FEMALE, ALU, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:28.58mm; External Width:6.35mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:28.58mm; External Width:6.35mm; Product Range:

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1694-632-AL-7
Standoffs & Spacers 1694-632-AL-7
Standoffs & Spacers 1/4 RD FM S/O 1-1/8 6-32 AL CLR IRIDITE

Standoffs & Spacers 1/4 RD FM S/O 1-1/8 6-32 AL CLR IRIDITE

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 44Y3919 1694-632-AL-7
Product Name Standoff, Round Female, Alu, 28.58Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
1/4 Hex Female Standoff - 1636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details