RAF Electronic Hardware Female Standoffs Inch 1692-632-SS

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1692-632-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1692-632-SS
Female Standoffs Inch 1692-632-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3480-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3480-ND
Board Spacers, Standoffs 1772-3480-ND
"Round Standoff Threaded #6-32 Stainless Steel 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #6-32 Stainless Steel 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Standoff, Round Female, Ss, 25.4Mm; Standoff Material Raf Electronic Hardware - 44Y3903 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 25.4Mm; Standoff Material Raf Electronic Hardware
44Y3903
Standoff, Round Female, Ss, 25.4Mm; Standoff Material Raf Electronic Hardware 44Y3903
STANDOFF, ROUND FEMALE, SS, 25.4MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 25.4MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1692-632-SS
Standoffs & Spacers 1692-632-SS
Standoffs & Spacers SS 6-32 1in 1/4in Round FEM Standoff

Standoffs & Spacers SS 6-32 1in 1/4in Round FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1692-632-SS 1772-3480-ND 44Y3903 1692-632-SS
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Round Female, Ss, 25.4Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details