RAF Electronic Hardware Female Standoffs Inch 1690T-832-N

Description
Female Standoffs
Datasheet
Description
Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1690T-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1690T-832-N
Female Standoffs Inch 1690T-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1690T-832-N
Standoffs & Spacers 1690T-832-N
Standoffs & Spacers 1/4 RD FM S/O 29/32 8-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 29/32 8-32 NYLON

Buy Now
Standoff, Round Female, Nylon, 23.02Mm; Standoff Material Raf Electronic Hardware - 44Y3879 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 23.02Mm; Standoff Material Raf Electronic Hardware
44Y3879
Standoff, Round Female, Nylon, 23.02Mm; Standoff Material Raf Electronic Hardware 44Y3879
STANDOFF, ROUND FEMALE, NYLON, 23.02MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.02mm; External Width:6.35mm

STANDOFF, ROUND FEMALE, NYLON, 23.02MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:23.02mm; External Width:6.35mm

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1690T-832-N 1690T-832-N 44Y3879
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Nylon, 23.02Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1746-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details