RAF Electronic Hardware Female Standoffs Inch 1688-832-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1688-832-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1688-832-N
Female Standoffs Inch 1688-832-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3715-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3715-ND
Board Spacers, Standoffs 1772-3715-ND
"Round Standoff Threaded #8-32 Nylon 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #8-32 Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Standoff, Round Female, Nylon, 19.05Mm; Standoff Material Raf Electronic Hardware - 44Y3834 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 19.05Mm; Standoff Material Raf Electronic Hardware
44Y3834
Standoff, Round Female, Nylon, 19.05Mm; Standoff Material Raf Electronic Hardware 44Y3834
STANDOFF, ROUND FEMALE, NYLON, 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1688-832-N
Standoffs & Spacers 1688-832-N
Standoffs & Spacers 1/4 RD FM S/O 3/4 8-32 NYLON

Standoffs & Spacers 1/4 RD FM S/O 3/4 8-32 NYLON

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1688-832-N 1772-3715-ND 44Y3834 1688-832-N
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoff, Round Female, Nylon, 19.05Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff; Female / Female Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-832-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details